DIODE ARR SCHOTT 30V 100MA EMD3F Product overview: RB558WMFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB558WMFHTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-89, SOT-490
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325600-RB558WMFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 100 mA
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Supplier Device Package: EMD3F
Case / Package: SC-89, SOT-490
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB558WMFHTLDKR,RB558
Base Product Number: RB558
RoHS Status: ROHS3 Compliant
DIODE ARRAY SCHOTTKY 30V EMD3F
DIODE ARR SCHOTT 30V 100MA EMD3F
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT416FL; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:490mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30V Vr 0.1A Io SBD SOT-416FL 0.1A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 286-RB558WMFHTL | RB558WMFHTLDKR-ND | 1325600-RB558WMFHTL | RB558WMFHTL | RB558WMFHTL | 28AC1533 | RB558WMFHTL |
| Product Name | 30V 100MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 30V, Sot416Fl; Diode Configuration Rohm | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SC-89, SOT-490 | SC-89, SOT-490 | SC-89, SOT-490 | SOT-416FL-3 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts |