Automotive battery protector RBO40-40G
Automotive battery protector RBO40-40G
Automotive battery protector RBO40-40G
40V Zener Diode, 120A Avg Rectified Current, D2PAK, SMD Product overview: RBO40-40G from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 40V, 120A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, SMD, 40V, 120A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RBO40-40G can be used for catalog matching and distributor lookup.
40V Clamp 20A, 37.5A Ipp Tvs Diode Surface Mount D2PAK
TVS DIODE 20VWM 40VC D2PAK
TVS DIODE 20VWM 40VC D2PAK
TVS Diodes / ESD Suppressors Batt & Overvolt Prot
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 9196352 | 249252P | 144-RBO40-40G | 497-2554-5-ND | RBO40-40G | RBO40-40G | RBO40-40G |
| Product Name | TVS Diodes | TVS Diodes | Zener SMD 40V 120A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | D2PAK; D2pak (to-263) | TO-263 | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 |
| Pin Count | 3 | 3 | |||||
| PD | 1.50E6 milliwatts | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |