ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
1.2V@10A 17ns 1 pair of common cathodes 20A 300V TO-263S Fast Recovery / High Efficiency Diodes ROHS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242518-RF2001NS3D
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Step Recovery Diodes | Step Recovery Diodes |
| Product Number | RF2001NS3D | RF2001NS3D | RF2001NS3D | 1242518-RF2001NS3D |
| Product Name | Fast Recovery Diode | Fast Recovery Diode | Diodes | Electrical Parts - RF2001NS3D |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Package | TO-263S_Diodes | |||
| Pin Count | 3 |