ROHM Semiconductor USA, LLC RF Diodes RN142STE61

Description
RF Diode PIN - Single 60V 100mA 150mW EMD2
Request a Quote Datasheet
Description
RF Diode PIN - Single 60V 100mA 150mW EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - RN142STE61TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 60V 100mA 150mW EMD2

RF Diode PIN - Single 60V 100mA 150mW EMD2

Buy Now Datasheet
60V 150MW Diode and Rectifier - 284-RN142STE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 150MW Diode and Rectifier
284-RN142STE61
60V 150MW Diode and Rectifier 284-RN142STE61
RF DIODE PIN 60V 150MW EMD2 Product overview: RN142STE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142STE61 can be used for catalog matching and distributor lookup.

RF DIODE PIN 60V 150MW EMD2 Product overview: RN142STE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142STE61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - RN142STE61 - 027447-RN142STE61 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - RN142STE61
027447-RN142STE61
RF Diodes - RN142STE61 027447-RN142STE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 027447-RN142STE61 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 60V Power Dissipation (Max): 150mW Resistance @ If, F: 2 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMD2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027447-RN142STE61
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Power Dissipation (Max): 150mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMD2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - RN142STE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
RN142STE61
Discrete Semiconductor Products - Diodes - RF Diodes RN142STE61
RF DIODE PIN 60V 150MW EMD2

RF DIODE PIN 60V 150MW EMD2

Supplier's Site
RF Diodes RN142STE61
RF DIODE PIN 60V 150MW EMD2

RF DIODE PIN 60V 150MW EMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number RN142STE61TR-ND 284-RN142STE61 027447-RN142STE61 RN142STE61 RN142STE61
Product Name RF Diodes 60V 150MW Diode and Rectifier RF Diodes - RN142STE61 Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) EMD2 EMD2 SOD-523; SC-79, SOD-523
VR 60 volts
CT 0.4500 pF 0.4500 pF 0.4500 pF
Unlock Full Specs
to access all available technical data