Win Source Part Number: 972201-RFN5BM6STL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RFN5BM6STLDKR,RFN5BM
Base Product Number: RFN5BM6
DIODE GEN PURP 600V 5A TO252 Product overview: RFN5BM6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN5BM6STL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A TO252
DIODE GEN PURP 600V 5A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 972201-RFN5BM6STL | RFN5BM6STLCT-ND | 280-RFN5BM6STL | RFN5BM6STL | RFN5BM6STL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 5A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| RoHS Compliant | RoHS | ||||
| VF | 1.55 volts |