DIODE ARRAY GP 300V 20A TO220FN Product overview: RF2001T3DNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001T3DNZC9 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366920-RF2001T3DNZC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FN
Base Product Number: RF2001
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
RF2001T3DNZ IS SUPER FAST RECOVE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Step Recovery Diodes | Diodes |
| Product Number | 286-RF2001T3DNZC9 | 1366920-RF2001T3DNZC9 | 846-RF2001T3DNZC9-ND | RF2001T3DNZC9 | RF2001T3DNZC9 |
| Product Name | 300V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| VF | 1.3 volts | 1.3 volts | |||
| VR | 300 volts | 300 volts |