DIODE (RECTIFIER FRD) 40V-VR 1A- Product overview: RBR1MM40ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1MM40ATFTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891272-RBR1MM40ATFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RBR1MM40
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR1MM40ATFCT, RBR1MM40ATFDKR
DIODE (RECTIFIER FRD) 40V-VR 1A-
DIODE (RECTIFIER FRD) 40V-VR 1A-
Schottky Diodes & Rectifiers 40V VR 1A 0.52V VF PMDU; SOD-123FL
SCHOTTKY RECTIFIER, AEC-Q101, 1A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-RBR1MM40ATFTR | 891272-RBR1MM40ATFTR | RBR1MM40ATFTR | RBR1MM40ATFTR | RBR1MM40ATFTR | 92Y3804 |
| Product Name | 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RBR1MM40ATFTR | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, Aec-Q101, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | |||||
| Tj | 150 C (302 F) | |||||
| Life Cycle Stage | Declining | |||||
| VF | 0.5200 volts | 0.5200 volts | 0.5200 volts |