Diode Standard 600V 1.5A Surface Mount PMDS
Diode Standard 600V 1.5A Surface Mount PMDS
Diode Standard 600V 1.5A Surface Mount PMDS
DIODE GEN PURP 600V 1.5A PMDS
DIODE GEN PURP 600V 1.5A PMDS
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | RFN2L6STE25CT-ND | RFN2L6STE25 | RFN2L6STE25 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| Package | SMA; DO-214AC, SMA | ||
| VF | 1.55 volts | 1.55 volts |