ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RBR2MM40CTFTR RBR2MM40CTFTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891282-RBR2MM40CTFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM40 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM40CTFCT, RBR2MM40CTFDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891282-RBR2MM40CTFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM40 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM40CTFCT, RBR2MM40CTFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RBR2MM40CTFTR - 891282-RBR2MM40CTFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM40CTFTR
891282-RBR2MM40CTFTR
Diodes, Rectifiers - Single - RBR2MM40CTFTR 891282-RBR2MM40CTFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891282-RBR2MM40CTFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM40 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM40CTFCT, RBR2MM40CTFDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891282-RBR2MM40CTFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM40
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM40CTFCT, RBR2MM40CTFDKR

Buy Now Datasheet
Single Diodes - RBR2MM40CTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM40CTFTR-ND
Single Diodes RBR2MM40CTFTR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM40CTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM40CTFDKR-ND
Single Diodes RBR2MM40CTFDKR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM40CTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM40CTFCT-ND
Single Diodes RBR2MM40CTFCT-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-RBR2MM40CTFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RBR2MM40CTFTR
Schottky 40V 2A Diode and Rectifier 280-RBR2MM40CTFTR
DIODE SCHOTTKY 40V 2A PMDU Product overview: RBR2MM40CTFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM40CTFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDU Product overview: RBR2MM40CTFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM40CTFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2159879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159879
Schottky Diodes & Rectifiers 2159879
Low VF, 40V, 2A Schottky Diode

Low VF, 40V, 2A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159880
Schottky Diodes & Rectifiers 2159880
Low VF, 40V, 2A Schottky Diode

Low VF, 40V, 2A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159880P
Schottky Diodes & Rectifiers 2159880P
Low VF, 40V, 2A Schottky Diode

Low VF, 40V, 2A Schottky Diode

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2MM40CTFTR
Schottky Diodes & Rectifiers RBR2MM40CTFTR
Schottky Diodes & Rectifiers 40V VR 2A 0.54V VF PMDU; SOD-123FL

Schottky Diodes & Rectifiers 40V VR 2A 0.54V VF PMDU; SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM40CTFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM40CTFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM40CTFTR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site
Single Diodes - RBR2MM40CTFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR2MM40CTFTR
Single Diodes RBR2MM40CTFTR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site Datasheet
Schottky Rectifier, Aec-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3810 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3810
Schottky Rectifier, Aec-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3810
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 891282-RBR2MM40CTFTR RBR2MM40CTFTR-ND 280-RBR2MM40CTFTR 2159879 2159880P RBR2MM40CTFTR RBR2MM40CTFTR RBR2MM40CTFTR 92Y3810
Product Name Diodes, Rectifiers - Single - RBR2MM40CTFTR Single Diodes Schottky 40V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, Aec-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm
Package PMDU Tape & Reel (TR) SOD-123; Sod-123fl SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123FL
Tj 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data