ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB551SS-30T2R RB551SS-30T2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027162-RB551SS-30T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 360mV @ 100mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 1608 (0603) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027162-RB551SS-30T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 360mV @ 100mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 1608 (0603) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB551SS-30T2R - 027162-RB551SS-30T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB551SS-30T2R
027162-RB551SS-30T2R
Diodes, Rectifiers - Single - RB551SS-30T2R 027162-RB551SS-30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 027162-RB551SS-30T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 360mV @ 100mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 1608 (0603) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027162-RB551SS-30T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 360mV @ 100mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1608 (0603)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs

Buy Now Datasheet
Single Diodes - RB551SS-30T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551SS-30T2RTR-ND
Single Diodes RB551SS-30T2RTR-ND
Diode Schottky 20V 500mA Surface Mount KMD2

Diode Schottky 20V 500mA Surface Mount KMD2

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551SS-30T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551SS-30T2R
Schottky 20V 500MA Diode and Rectifier 280-RB551SS-30T2R
DIODE SCHOTTKY 20V 500MA KMD2 Product overview: RB551SS-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551SS-30T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA KMD2 Product overview: RB551SS-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551SS-30T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB551SS-30T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB551SS-30T2R
Single Diodes RB551SS-30T2R
DIODE SCHOTTKY 20V 500MA KMD2

DIODE SCHOTTKY 20V 500MA KMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551SS-30T2R
Schottky Diodes & Rectifiers RB551SS-30T2R
Schottky Diodes & Rectifiers MIDDLE POWER DIODE SCHOTTTKY

Schottky Diodes & Rectifiers MIDDLE POWER DIODE SCHOTTTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551SS-30T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551SS-30T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB551SS-30T2R
DIODE SCHOTTKY 20V 500MA KMD2

DIODE SCHOTTKY 20V 500MA KMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 027162-RB551SS-30T2R RB551SS-30T2RTR-ND 280-RB551SS-30T2R RB551SS-30T2R RB551SS-30T2R RB551SS-30T2R
Product Name Diodes, Rectifiers - Single - RB551SS-30T2R Single Diodes Schottky 20V 500MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data