TVS Diode Zener Bi-Directional 8V (Max) 25V 0402 T/R
TVS Diode, 100W, 8V, Bidirectional, Silicon Product overview: RCLAMP0821P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0821P.TCT can be used for catalog matching and distributor lookup.
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS DIODE 8VWM 25VC SLP1006P2
TVS DIODE 8VWM 25VC SLP1006P2
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0821P.TCT | 144-RCLAMP0821P.TCT | RCLAMP0821P.TCTTR-ND | RCLAMP0821P.TCT | RCLAMP0821P.TCT |
| Product Name | 100W 8V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | ||||
| Package | DFN | 0402 (1006 Metric) | 0402 (1006 Metric) | SLP1006P2 | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |