PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single RB521S30_R1_00001

Description
Win Source Part Number: 1282196-RB521S30_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 100 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-RB521S30_R1_000 01TR,3757-RB521S30_R 1_00001CT,3757-RB521 S30_R1_00001DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1282196-RB521S30_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 100 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-RB521S30_R1_000 01TR,3757-RB521S30_R 1_00001CT,3757-RB521 S30_R1_00001DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282196-RB521S30_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282196-RB521S30_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282196-RB521S30_R1_00001
Win Source Part Number: 1282196-RB521S30_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 100 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-RB521S30_R1_000 01TR,3757-RB521S30_R 1_00001CT,3757-RB521 S30_R1_00001DKR

Win Source Part Number: 1282196-RB521S30_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-RB521S30_R1_00001TR,3757-RB521S30_R1_00001CT,3757-RB521S30_R1_00001DKR

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-RB521S30_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-RB521S30_R1_00001
Schottky 0.2A 30V Diode and Rectifier 280-RB521S30_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: RB521S30_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30_R1_0000 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: RB521S30_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-RB521S30_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 3757-RB521S30_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 3757-RB521S30_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521S30_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521S30_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers RB521S30_R1_00001
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes RB521S30_R1_00001
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1282196-RB521S30_R1_00001 280-RB521S30_R1_00001 3757-RB521S30_R1_00001CT-ND RB521S30_R1_00001 RB521S30_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 0.2A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-523; SC-79, SOD-523 SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data