ROHM Semiconductor USA, LLC TVS Diodes RESD1CANFHT116

Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3
Request a Quote Datasheet
Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RESD1CANFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3

Buy Now Datasheet
TVS Diodes - RESD1CANFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3

Buy Now Datasheet
TVS Protection Diode - 144-RESD1CANFHT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RESD1CANFHT116
TVS Protection Diode 144-RESD1CANFHT116
TVS DIODE 24VWM 44VC SSD3 Product overview: RESD1CANFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RESD1CANFHT116 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 44VC SSD3 Product overview: RESD1CANFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RESD1CANFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 986845-RESD1CANFHT116 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
986845-RESD1CANFHT116
Circuit Protection - TVS - Diodes 986845-RESD1CANFHT116
Win Source Part Number: 986845-RESD1CANFHT11 6 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.2V Voltage - Clamping (Max) @ Ipp: 44V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RESD1CANFHT116TR,RES D1CANFHT116CT,RESD1C ANFHT116DKR Base Product Number: RESD1

Win Source Part Number: 986845-RESD1CANFHT116
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.2V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RESD1CANFHT116TR,RESD1CANFHT116CT,RESD1CANFHT116DKR
Base Product Number: RESD1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RESD1CANFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RESD1CANFHT116
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RESD1CANFHT116
TVS DIODE 24VWM 44VC SSD3

TVS DIODE 24VWM 44VC SSD3

Supplier's Site
TVS Diodes RESD1CANFHT116
TVS DIODE 24VWM 44VC SSD3

TVS DIODE 24VWM 44VC SSD3

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RESD1CANFHT116 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RESD1CANFHT116
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RESD1CANFHT116
350W 44V 26.2V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

350W 44V 26.2V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 350W, Bidir, Sot-23; Product Range Rohm - 58AC3691 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 350W, Bidir, Sot-23; Product Range Rohm
58AC3691
Tvs Diode, Aec-Q101, 350W, Bidir, Sot-23; Product Range Rohm 58AC3691
TVS DIODE, AEC-Q101, 350W, BIDIR, SOT-23; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:26.2V; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 350W, BIDIR, SOT-23; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:26.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RESD1CANFHT116TR-ND 144-RESD1CANFHT116 986845-RESD1CANFHT116 RESD1CANFHT116 RESD1CANFHT116 RESD1CANFHT116 58AC3691
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, Aec-Q101, 350W, Bidir, Sot-23; Product Range Rohm
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SSD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts 350 watts
VC 44 volts 44 volts 44 volts 44 volts 44 volts 44 volts
VBR 26.2 volts 26.2 volts 26.2 volts 26.2 volts 26.2 volts 26.2 to ? volts
Unlock Full Specs
to access all available technical data