TVS Diode Zener Bi-Directional 0201 T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 7A IPP
| Rochester Electronics | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3361Z.TFT | RCLAMP3361Z.TFT | RCLAMP3361Z.TFT | RCLAMP3361Z.TFT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||
| Package | SGP0603P2X | 0201 (0603 Metric) | Surface Mount | |
| RoHS Compliant | RoHS | |||
| Direction | Bidirectional |