DIODE GEN PURP 100V 500MA TUMD2S Product overview: RF05VAM1STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF05VAM1STR can be used for catalog matching and distributor lookup.
Diode Standard 100V 500mA Surface Mount TUMD2S
Diode Standard 100V 500mA Surface Mount TUMD2S
Diode Standard 100V 500mA Surface Mount TUMD2S
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891606-RF05VAM1STR
Features: Diode Standard 100 V 500mA Surface Mount TUMD2S
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF05VAM1
Categories: Discrete Semiconductor Products
Case / Package: TUMD2S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RF05VAM1SDKR, RF05VAM1SCT
DIODE GEN PURP 100V 500MA TUMD2S
DIODE GEN PURP 100V 500MA TUMD2S
RECTIFIER, SINGLE, 0.5A, 100V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):500mA; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RF05VAM1STR | RF05VAM1STR-ND | 891606-RF05VAM1STR | 1246785 | 1246785P | RF05VAM1STR | RF05VAM1STR | 74AC1862 |
| Product Name | 100V 500MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RF05VAM1STR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 0.5A, 100V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | Tumd2m | TUMD2M | 2-SMD, Flat Lead | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||||
| Diode Type | Diode Standard 100 V 500mA Surface Mount TUMD2S | |||||||
| trr | 25 ns | 25 ns |