Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers 45V Vr 15A Io SBD TO-252(DPAK) 7.5A IF
DIODE ARRAY SCHOTT 45V 15A TO252
DIODE ARR SCHOTT 45V 15A TO252
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | RBQ15BM45AFHTLCT-ND | RBQ15BM45AFHTL | RBQ15BM45AFHTL | RBQ15BM45AFHTL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | 150 C (302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky |