Manufacturer: Semtech Corporation
Win Source Part Number: 891521-RCLAMP3331ZAT
Series: RailClamp®
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP3331
Categories: Circuit Protection
Case / Package: SLP0603P2X3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP3331ZATFTTR, RCLAMP3331ZATFTCT, RCLAMP3331ZATFTDKR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, Transient Voltage Suppressor Product overview: RCLAMP3331ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331ZATFT can be used for catalog matching and distributor lookup.
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
TVS DIODE 3.3V 7.5V SLP0603P2X3F
TVS DIODE 3.3V 7.5V SLP0603P2X3F
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 891521-RCLAMP3331ZATFT | RCLAMP3331ZATFT | 144-RCLAMP3331ZATFT | RCLAMP3331ZATFTCT-ND | RCLAMP3331ZATFT | RCLAMP3331ZATFT |
| Product Name | TVS - TVS - Diodes - RCLAMP3331ZATFT | TVS | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SLP0603P2X3F | 0201 (0603 Metric) | SLP0603P2X3F | 0201 (0603 Metric) | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |