Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Steering (Rail to Rail) Bi-Directional 3.5V (Max) 6.5V 3-SON
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
TVS DIODE 3.5VWM 6.5V SLP1006N3T
TVS DIODE 3.5VWM 6.5V SLP1006N3T
| Richardson RFPD | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3552TQTNT | RCLAMP3552TQTNT | RCLAMP3552TQTNTDKR-ND | RCLAMP3552TQTNT | RCLAMP3552TQTNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Package | DFN | 0402 (1006 Metric) | SLP1006N3T | 0402 (1006 Metric) | |
| Configuration | Single | ||||
| VC | 6.5 volts | 6.5 volts | 6.5 volts |