Diode Standard 800V 200mA Surface Mount TUMD2SM
Diode Standard 800V 200mA Surface Mount TUMD2SM
Diode Standard 800V 200mA Surface Mount TUMD2SM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805361-RFU02VSM8STR
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TUMD2SM
Manufacturer Package: 2-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 200mA
Current - Reverse Leakage at Vr: 10μA at 800V
Capacitance at Vr, F: 4pF at 0V, 1MHz
DIODE GP 800V 200MA TUMD2SM Product overview: RFU02VSM8STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFU02VSM8STR can be used for catalog matching and distributor lookup.
DIODE GP 800V 200MA TUMD2SM
RECTIFIER, SINGLE, 0.2A, 800V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE GP 800V 200MA TUMD2SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | RFU02VSM8SDKR-ND | 805361-RFU02VSM8STR | 280-RFU02VSM8STR | RFU02VSM8STR | 78AC6438 | RFU02VSM8STR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RFU02VSM8STR | 800V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 0.2A, 800V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 3 volts | 3 volts | 3 volts | 3 volts | ||
| VR | 800 volts | 800 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |