Manufacturer: Rohm Semiconductor
Win Source Part Number: 759727-RF081MM2STR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 800mA
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: PMDU
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 200V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 800mA
Current - Reverse Leakage at Vr: 10μA at 200V
Fast Recovery Diode 200V 800mA SOD-123FL
Fast Recovery Diode 200V 800mA SOD-123FL
DIODE GEN PURP 200V 800MA PMDU Product overview: RF081MM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081MM2STR can be used for catalog matching and distributor lookup.
Diode Standard 200V 800mA Surface Mount PMDU
Diode Standard 200V 800mA Surface Mount PMDU
Diode Standard 200V 800mA Surface Mount PMDU
Rectifiers 200V Vrm 1A Io Recovery Diode
RECTIFIER, SINGLE, 1A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 800MA PMDU
DIODE GEN PURP 200V 800MA PMDU
950mV@800mA 25ns 800mA 200V SOD-123F Fast recovery/high efficiency diode ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 759727-RF081MM2STR | 1333278P | 1333278 | 280-RF081MM2STR | RF081MM2STR-ND | RF081MM2STR | 74AC1864 | RF081MM2STR | RF081MM2STR | RF081MM2STR |
| Product Name | Electronic Surplus - RF081MM2STR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 200V 800MA Diode and Rectifier | Single Diodes | Rectifiers | Rectifier, Single, 1A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Fast recovery/high efficiency diode |
| Diode Type | Standard | |||||||||
| VF | 0.9500 volts | 0.9800 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||||
| VR | 200 volts | 200 volts | 200 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||||
| trr | 25 ns | 25 ns | 25 ns | 25 ns |