EIC Semiconductor, Inc. 400V 2.5A Diode and Rectifier RM3A

Description
DIODE GEN PURP 400V 2.5A DO201AD Product overview: RM3A from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RM3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 2.5A DO201AD Product overview: RM3A from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RM3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 2.5A Diode and Rectifier - 280-RM3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2.5A Diode and Rectifier
280-RM3A
400V 2.5A Diode and Rectifier 280-RM3A
DIODE GEN PURP 400V 2.5A DO201AD Product overview: RM3A from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RM3A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2.5A DO201AD Product overview: RM3A from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RM3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368187-RM3A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368187-RM3A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368187-RM3A
Win Source Part Number: 1368187-RM3A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: EIC SEMICONDUCTOR INC. Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2.5 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1368187-RM3A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: EIC SEMICONDUCTOR INC.
Product Status: Active
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2.5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet
Single Diodes - RM3A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RM3A
Single Diodes RM3A
DIODE GEN PURP 400V 2.5A DO201AD

DIODE GEN PURP 400V 2.5A DO201AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diodes General Purpose Diodes
Product Number 280-RM3A 1368187-RM3A RM3A
Product Name 400V 2.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes
Package Tape & Reel (TR) DO-201; DO-201AD, Axial
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data