Win Source Part Number: 1367217-RBR3LAM40ATF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RBR3LAM40
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40ATFTR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Schottky Diodes & Rectifiers 40V VR 3A 0.69V VF PMDTM; SOD-128
DIODE SCHOTTKY 40V 3A PMDTM
DIODE SCHOTTKY 40V 3A PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1367217-RBR3LAM40ATFTR | 280-RBR3LAM40ATFTR | RBR3LAM40ATFTR-ND | RBR3LAM40ATFTR | RBR3LAM40ATFTR | RBR3LAM40ATFTR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 40V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SOD-128 | Tape & Reel (TR) | SOD-128-2 | SOD-128 |