Diode Standard 400V 700mA Surface Mount PMDU
Diode Standard 400V 700mA Surface Mount PMDU
Diode Standard 400V 700mA Surface Mount PMDU
DIODE GEN PURP 400V 700MA PMDU Product overview: RR264M-400TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR264M-400TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027470-RR264M-400TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 700mA
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: RR264M-400
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): RR264MM-400TF; RR264M-400TF; RR264M-400TFTR;
Introduction Date: May 21, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE, STANDARD, 1A, 400V, SOD-123; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 700MA PMDU
DIODE GEN PURP 400V 700MA PMDU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | RR264M-400CT-ND | 280-RR264M-400TR | 027470-RR264M-400TR | 74M4256 | RR264M-400TR | RR264M-400TR |
| Product Name | Single Diodes | 400V 700MA Diode and Rectifier | Diodes, Rectifiers - Single - RR264M-400TR | Diode, Standard, 1A, 400V, Sod-123; Repetitive Peak Reverse Voltage Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |