DIODE ARRAY GP 200V 20A LPDS Product overview: RF2001NS2DFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS2DFHTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891619-RF2001NS2DFHT
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 200 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF2001
Categories: Discrete Semiconductor Products
Case / Package: LPDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF2001NS2DFHTLCT, RF2001NS2DFHTLTR, RF2001NS2DFHTLDKR
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 20A LPDS
SUPER FAST RECOVERY DIODE (AEC-Q
Rectifiers Fast Recvry 200V Vr TO-263S 20A Io
RECTIFIER, AEC-Q101, 20A, 200V, TO-263S; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:930mV; Reverse Recovery Time trr Max:30ns; Forward Surge RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 286-RF2001NS2DFHTL | 891619-RF2001NS2DFHTL | RF2001NS2DFHTLTR-ND | RF2001NS2DFHTL | RF2001NS2DFHTL | RF2001NS2DFHTL | 22AC3162 |
| Product Name | 200V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - RF2001NS2DFHTL | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers | Rectifier, Aec-Q101, 20A, 200V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | LPDS | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263S-3 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Step-Recovery Diode; Diode Array 1 Pair Common Cathode Standard 200 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||||
| Arrangement | Common Catode |