ROHM Semiconductor USA, LLC 350V 20A Diode and Rectifier RFUH20TB3SNZC9

Description
DIODE GEN PURP 350V 20A TO220NFM Product overview: RFUH20TB3SNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH20TB3SNZC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 350V 20A TO220NFM Product overview: RFUH20TB3SNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH20TB3SNZC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350V 20A Diode and Rectifier - 280-RFUH20TB3SNZC9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350V 20A Diode and Rectifier
280-RFUH20TB3SNZC9
350V 20A Diode and Rectifier 280-RFUH20TB3SNZC9
DIODE GEN PURP 350V 20A TO220NFM Product overview: RFUH20TB3SNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH20TB3SNZC9 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 350V 20A TO220NFM Product overview: RFUH20TB3SNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH20TB3SNZC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366921-RFUH20TB3SNZC9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366921-RFUH20TB3SNZC9
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366921-RFUH20TB3SNZC9
Win Source Part Number: 1366921-RFUH20TB3SNZ C9 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220NFM Base Product Number: RFUH20 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 350 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 10 nA @ 350 V Operating Temperature - Junction: 150°C

Win Source Part Number: 1366921-RFUH20TB3SNZC9
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220NFM
Base Product Number: RFUH20
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 350 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 nA @ 350 V
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Single Diodes - 846-RFUH20TB3SNZC9-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 350V 20A Through Hole TO-220NFM

Diode Standard 350V 20A Through Hole TO-220NFM

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers - RFUH20TB3SNZC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
RFUH20TB3SNZC9
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers RFUH20TB3SNZC9
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Supplier's Site
Single Diodes - RFUH20TB3SNZC9 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RFUH20TB3SNZC9
Single Diodes RFUH20TB3SNZC9
DIODE GEN PURP 350V 20A TO220NFM

DIODE GEN PURP 350V 20A TO220NFM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Step Recovery Diodes General Purpose Diodes
Product Number 280-RFUH20TB3SNZC9 1366921-RFUH20TB3SNZC9 846-RFUH20TB3SNZC9-ND RFUH20TB3SNZC9 RFUH20TB3SNZC9
Product Name 350V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers Single Diodes
Package Tube TO-220; TO-220-2 Full Pack
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data