DIODE GEN PURP 400V 1A PMDU Product overview: RR268MM-600TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR268MM-600TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 960443-RR268MM-600TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123F
Supplier Device Package: PMDU
Alternative Parts (Cross-Reference): RR268MM-600TRRR268MM
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RR268MM-600DKR,RR268
Base Product Number: RR268
Product Status: Not For New Designs
Diode Standard 400V 1A Surface Mount PMDU
ROHM RR268MM-600TR Diode
ROHM RR268MM-600TR Diode
Rectifiers 600V Vrm; 400V Vr PMDU; 1A Io 25A Ifsm
DIODE GEN PURP 400V 1A PMDU
DIODE GEN PURP 400V 1A PMDU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-RR268MM-600TR | 960443-RR268MM-600TR | RR268MM-600TR-ND | 1467926 | 1502184 | RR268MM-600TR | RR268MM-600TR | RR268MM-600TR |
| Product Name | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; Sod-123fl | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Standard |