Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 2A Surface Mount PMDTM
DIODE GEN PURP 200V 2A PMDTM
DIODE GEN PURP 200V 2A PMDTM
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 846-RF202LAM2STR-ND | RF202LAM2STR | RF202LAM2STR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | ||
| Life Cycle Stage | Active | ||
| VF | 0.9300 volts | 0.9300 volts |