50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diodes / ESD Suppressors RCLAMP2431TQTCT--Tap
TVS DIODE 24VWM 50VC SLP1006P2T
TVS DIODE 24VWM 50VC SLP1006P2T
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2431TQTCTDKR-ND | RCLAMP2431TQTCT | RCLAMP2431TQTCT | RCLAMP2431TQTCT | RCLAMP2431TQTCT |
| Product Name | TVS Diodes | TVS | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | ||||
| Package | 0402 (1006 Metric) | SLP1006P2T-2 | SLP1006P2T | 0402 (1006 Metric) | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | ||
| VC | 50 volts | 50 volts | 50 volts |