TVS DIODE 5VWM 20VC 10MSOP
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
5V Unidirectional TVS Diode, 125W, 0.7pF, MSOP Product overview: RCLAMP0514M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 125W, 0.7pF, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 125W, 0.7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0514M.TBT can be used for catalog matching and distributor lookup.
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 10-SOP T/R
DIODE, TVS, UNIDIRECTIONAL, 5V, MSOP-10; Clamping Voltage Vc Max:20V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:125W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, TVS, 5V, UNIDIRECT, TSSOP-10; Clamping Voltage Vc Max:20V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Product Range:RailClamp Series; Automotive Qualification Standard:-; Junction Capacitance:3pF RoHS Compliant: Yes
5A@8/20us 125W 20V 6V Unidirectional 5V@Max MSOP-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 20VC 10MSOP
TVS DIODE 5VWM 20VC 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP0514M.TBTDKR-ND | 144-RCLAMP0514M.TBT | RCLAMP0514M.TBT | 79R2293 | RCLAMP0514M.TBT | RCLAMP0514M.TBT | RCLAMP0514M.TBT |
| Product Name | TVS Diodes | 5V 125W 0.7pF MSOP TVS Protection Diode | Diode, Tvs, Unidirectional, 5V, Msop-10; Clamping Voltage Vc Max Semtech | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | |||||
| Package | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | MSOP | 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Peak Pulse Power | 125 watts | 125 watts | 125 watts | 125 watts | 125 watts | ||
| VC | 20 volts | 20 volts | 20 volts | 20 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |