Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SGP3810N9
10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SGP3810N9
10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SGP3810N9
TVS Diode 3.3V Unidirectional SILICON 9-Term 75W Product overview: RCLAMP3328P.TZT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 75W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 75W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3328P.TZT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10.5V SGP3810N9
TVS DIODE 3.3VWM 10.5V SGP3810N9
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3328P.TZT | RCLAMP3328P.TZTCT-ND | 144-RCLAMP3328P.TZT | RCLAMP3328P.TZT | RCLAMP3328P.TZT |
| Product Name | TVS | TVS Diodes | 3.3V 75W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 9-UDFN | 9-UDFN | SGP3810N9 | ||
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | ||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | ||
| VBR | 3.8 volts | 3.8 volts | 3.8 volts |