Semtech Corp. TVS RCLAMP0564P.TNT

Description
The RClamp0564P is a 5V, ultra low capacitance electrostatic discharge (ESD) protection device designed to safeguard high speed differential lines from overvoltage threats. The RClamp0564P, with its fast response time, achieves a low ESD clamping voltage and the flow-through package is ideal for optimal board layout.
Request a Quote Datasheet
Description
The RClamp0564P is a 5V, ultra low capacitance electrostatic discharge (ESD) protection device designed to safeguard high speed differential lines from overvoltage threats. The RClamp0564P, with its fast response time, achieves a low ESD clamping voltage and the flow-through package is ideal for optimal board layout.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0564P.TNT - Richardson RFPD
Downers Grove, IL, United States
The RClamp0564P is a 5V, ultra low capacitance electrostatic discharge (ESD) protection device designed to safeguard high speed differential lines from overvoltage threats. The RClamp0564P, with its fast response time, achieves a low ESD clamping voltage and the flow-through package is ideal for optimal board layout.

The RClamp0564P is a 5V, ultra low capacitance electrostatic discharge (ESD) protection device designed to safeguard high speed differential lines from overvoltage threats. The RClamp0564P, with its fast response time, achieves a low ESD clamping voltage and the flow-through package is ideal for optimal board layout.

Supplier's Site
TVS Diodes - RCLAMP0564P.TNTTR-ND - DigiKey
Thief River Falls, MN, United States
4V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5

4V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5

Buy Now Datasheet
TVS Diodes - RCLAMP0564P.TNTCT-ND - DigiKey
Thief River Falls, MN, United States
4V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5

4V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5

Buy Now Datasheet
TVS Diodes - RCLAMP0564P.TNTDKR-ND - DigiKey
Thief River Falls, MN, United States
4V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5

4V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5

Buy Now Datasheet
TVS - TVS - Diodes - RCLAMP0564P.TNT - 849201-RCLAMP0564P.TNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP0564P.TNT
849201-RCLAMP0564P.TNT
TVS - TVS - Diodes - RCLAMP0564P.TNT 849201-RCLAMP0564P.TNT
Manufacturer: Semtech Corporation Win Source Part Number: 849201-RCLAMP0564P.T NT Series: RailClamp® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: RCLAMP0564 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: RCLAMP0564P.TNTTR, RCLAMP0564P.TNTDKR, RCLAMP0564P.TNTCT

Manufacturer: Semtech Corporation
Win Source Part Number: 849201-RCLAMP0564P.TNT
Series: RailClamp®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: RCLAMP0564
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP0564P.TNTTR, RCLAMP0564P.TNTDKR, RCLAMP0564P.TNTCT

Buy Now Datasheet
5V TVS Protection Diode - 144-RCLAMP0564P.TNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-RCLAMP0564P.TNT
5V TVS Protection Diode 144-RCLAMP0564P.TNT
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, SGP2010N5, 5 PIN Product overview: RCLAMP0564P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0564P.TNT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, SGP2010N5, 5 PIN Product overview: RCLAMP0564P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0564P.TNT can be used for catalog matching and distributor lookup.

Supplier's Site
 - RCLAMP0564P.TNT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 4V 5-SON T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 4V 5-SON T/R

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0564P.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0564P.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0564P.TNT
TVS DIODE 5VWM 4VC SGP2010N5

TVS DIODE 5VWM 4VC SGP2010N5

Supplier's Site
TVS DIODE 5VWM 4VC SGP2010N5

TVS DIODE 5VWM 4VC SGP2010N5

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0564P.TNT RCLAMP0564P.TNTTR-ND 849201-RCLAMP0564P.TNT 144-RCLAMP0564P.TNT RCLAMP0564P.TNT RCLAMP0564P.TNT RCLAMP0564P.TNT
Product Name TVS TVS Diodes TVS - TVS - Diodes - RCLAMP0564P.TNT 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package 5-UFDFN SGP2010N SGP2010N5 5-UFDFN
VC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data