ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB558VAM150TR

Description
Schottky Diode 500mA 150V SOD-323HE
Request a Quote Datasheet
Description
Schottky Diode 500mA 150V SOD-323HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1467876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1467876
Schottky Diodes & Rectifiers 1467876
Schottky Diode 500mA 150V SOD-323HE

Schottky Diode 500mA 150V SOD-323HE

Supplier's Site
Schottky Diodes & Rectifiers - 1503561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1503561
Schottky Diodes & Rectifiers 1503561
Schottky Diode 500mA 150V SOD-323HE

Schottky Diode 500mA 150V SOD-323HE

Supplier's Site
Single Diodes - 846-RB558VAM150CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 500mA Surface Mount TUMD2M

Diode Schottky 150V 500mA Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - 846-RB558VAM150DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 500mA Surface Mount TUMD2M

Diode Schottky 150V 500mA Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - 846-RB558VAM150TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 500mA Surface Mount TUMD2M

Diode Schottky 150V 500mA Surface Mount TUMD2M

Buy Now Datasheet
Schottky 150V 500MA Diode and Rectifier - 280-RB558VAM150TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 500MA Diode and Rectifier
280-RB558VAM150TR
Schottky 150V 500MA Diode and Rectifier 280-RB558VAM150TR
DIODE SCHOTTKY 150V 500MA TUMD2M Product overview: RB558VAM150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB558VAM150TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 500MA TUMD2M Product overview: RB558VAM150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB558VAM150TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 964665-RB558VAM150TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
964665-RB558VAM150TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 964665-RB558VAM150TR
Win Source Part Number: 964665-RB558VAM150TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 950 mV @ 500 mA Current - Reverse Leakage @ Vr: 500 nA @ 150 V Operating Temperature - Junction: 150°C (Max) Package / Case: 2-SMD, Flat Lead Supplier Device Package: TUMD2M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB558VAM150DKR,8 46-RB558VAM150CT,846 -RB558VAM150TR Base Product Number: RB558

Win Source Part Number: 964665-RB558VAM150TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 500 mA
Current - Reverse Leakage @ Vr: 500 nA @ 150 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB558VAM150DKR,846-RB558VAM150CT,846-RB558VAM150TR
Base Product Number: RB558

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB558VAM150TR
Schottky Diodes & Rectifiers RB558VAM150TR
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet
Schottky Rect, Single, 150V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1846 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 150V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1846
Schottky Rect, Single, 150V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1846
SCHOTTKY RECT, SINGLE, 150V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 150V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB558VAM150TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB558VAM150TR
Single Diodes RB558VAM150TR
DIODE SCHOTTKY 150V 500MA TUMD2M

DIODE SCHOTTKY 150V 500MA TUMD2M

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB558VAM150TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB558VAM150TR
Discrete Semiconductor Products - Diodes - Rectifiers RB558VAM150TR
DIODE SCHOTTKY 150V 500MA TUMD2M

DIODE SCHOTTKY 150V 500MA TUMD2M

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RB558VAM150TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB558VAM150TR
Diodes >> Schottky Barrier Diodes (SBD) RB558VAM150TR
150V 950mV@500mA 500mA SOD-323HE Schottky Barrier Diodes (SBD) ROHS

150V 950mV@500mA 500mA SOD-323HE Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1467876 1503561 846-RB558VAM150CT-ND 280-RB558VAM150TR 964665-RB558VAM150TR RB558VAM150TR 74AC1846 RB558VAM150TR RB558VAM150TR RB558VAM150TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 150V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Rect, Single, 150V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package SOD-323; SOD-323HE SOD-323; Sod-323he Tape & Reel (TR) 2-SMD, Flat Lead SC-108B-2 SOD-323; SOD-323HE 2-SMD, Flat Lead SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data