Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead surface-mounted plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm. It has a maximum reverse voltage of 30 V, an average forward current of 0.2 A, and a reverse current of up to 30 µA at 10 V. The device is rated for a junction temperature of up to 150 °C and is suitable for low current rectification, DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power applications. Reflow soldering is the only recommended soldering method.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 30V 200mA Surface Mount SOD-523
Diode Schottky 30V 200mA Surface Mount SOD-523
Diode Schottky 30V 200mA Surface Mount SOD-523
RB521S30 - 200 mA low Vf MEGA Schottky barrier rectifier SOD 2-Pin Product overview: RB521S30,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30,115 can be used for catalog matching and distributor lookup.
30V Single 420mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
DIODE, SCHOTTKY, 200MA, SOD523; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB521S30,115 | 1727-RB521S30,115DKR-ND | 280-RB521S30,115 | RB521S30,115 | 75T8069 | RB521S30,115 | RB521S30,115 |
| Product Name | 200 mA low VF Schottky barrier rectifier | Single Diodes | Schottky 200 mA Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Diode, Schottky, 200Ma, Sod523; Diode Configuration Nexperia | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | SOD-523; SOD523 SOD523 | SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IFSM | 1 amps | ||||||
| IR | 3.00E-5 mA |