Diode Schottky 60V 2A Surface Mount PMDS
Diode Schottky 60V 2A Surface Mount PMDS
Diode Schottky 60V 2A Surface Mount PMDS
SCHOTTKY RECTIFIER, AUTO, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 60V 2A PMDS
DIODE SCHOTTKY 60V 2A PMDS
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 846-RBR2L60BDDTE25DKR-ND | 22AC3149 | RBR2L60BDDTE25 | RBR2L60BDDTE25 |
| Product Name | Single Diodes | Schottky Rectifier, Auto, 60V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-106; SOD-106 | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS |