ROHM Semiconductor USA, LLC Schottky 30V 200MA Diode and Rectifier RB521SM-30T2R

Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB521SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB521SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-RB521SM-30T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB521SM-30T2R
Schottky 30V 200MA Diode and Rectifier 280-RB521SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB521SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-30T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB521SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-30T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB521SM-30T2R - 027154-RB521SM-30T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521SM-30T2R
027154-RB521SM-30T2R
Diodes, Rectifiers - Single - RB521SM-30T2R 027154-RB521SM-30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 027154-RB521SM-30T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027154-RB521SM-30T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RB521SM-30T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521SM-30T2RTR-ND
Single Diodes RB521SM-30T2RTR-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB521SM-30T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521SM-30T2RDKR-ND
Single Diodes RB521SM-30T2RDKR-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB521SM-30T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521SM-30T2RCT-ND
Single Diodes RB521SM-30T2RCT-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521SM-30T2R
Schottky Diodes & Rectifiers RB521SM-30T2R
Schottky Diodes & Rectifiers Diode Schottky 30V 0.2A

Schottky Diodes & Rectifiers Diode Schottky 30V 0.2A

Buy Now Datasheet
Schottky Rect, Single, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm - 10AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm
10AH0480
Schottky Rect, Single, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm 10AH0480
SCHOTTKY RECT, SINGLE, 30V, SOD-523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:470mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, SOD-523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:470mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB521SM-30T2R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB521SM-30T2R
Diodes >> Schottky Barrier Diodes (SBD) RB521SM-30T2R
30V 470mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 470mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - RB521SM-30T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521SM-30T2R
Single Diodes RB521SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521SM-30T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521SM-30T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB521SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB521SM-30T2R 027154-RB521SM-30T2R RB521SM-30T2RTR-ND RB521SM-30T2R 10AH0480 RB521SM-30T2R RB521SM-30T2R RB521SM-30T2R
Product Name Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - RB521SM-30T2R Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Single, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) EMD2 SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers