Manufacturer: Rohm Semiconductor
Win Source Part Number: 891640-RF501BM2SFHTL
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 5A Surface Mount TO-252
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF501
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: RF501BM2SFHTLCT, RF501BM2SFHTLDKR, RF501BM2SFHTLTR
DIODE GEN PURP 200V 5A TO252 Product overview: RF501BM2SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501BM2SFHTL can be used for catalog matching and distributor lookup.
Diode Standard 200V 5A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252
Rectifiers Fast Recvry 200V Vr TO-252(DPAK) 5A Io
DIODE GEN PURP 200V 5A TO252
DIODE GEN PURP 200V 5A TO252
RECTIFIER, AEC-Q101, 5A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):5A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 891640-RF501BM2SFHTL | 280-RF501BM2SFHTL | RF501BM2SFHTLCT-ND | RF501BM2SFHTL | RF501BM2SFHTL | RF501BM2SFHTL | 92Y3907 |
| Product Name | Diodes, Rectifiers - Single - RF501BM2SFHTL | 200V 5A TO252 Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Aec-Q101, 5A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Configuration | Single | ||||||
| Package | TO-252 | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Life Cycle Stage | Active |