30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)
TVS Diode, 100W, 6.5V, Unidirectional, 0.3pF, 3A Product overview: RCLAMP0502N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 6.5V, 0.3pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 6.5V, 0.3pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502N.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 6.5VWM 30VC SLP1210N6
DIODE, TVS, 6.5V, UNIDIRECTIONAL, SLP1210N6, FULL REEL; Clamping Voltage Vc Max:16.5V; Diode Case Style:SLP1210N6; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:100W; Product Range:-; Peak Pulse Current Ippm:3A RoHS Compliant: Yes
TVS DIODE ARRAY, 100W, 5V SLP1210N6; Clamping Voltage Vc Max:30V; Diode Case Style:SLP1210N6; No. of Pins:6Pins; Operating Voltage:1.2V; Product Range:-; Peak Pulse Current Ippm:3A; Reverse Stand-Off Voltage Vrwm:6.5V RoHS Compliant: Yes
TVS DIODE 6.5VWM 30VC SLP1210N6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0502NCT-ND | 144-RCLAMP0502N.TCT | RCLAMP0502N.TCT | 84M8361 | 94M8743 | RCLAMP0502N.TCT |
| Product Name | TVS Diodes | 100W 6.5V 0.3pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 6.5V, Unidirectional, Slp1210N6, Full Reel; Clamping Voltage Vc Max Semtech | Tvs Diode Array, 100W, 5V Slp1210N6; Clamping Voltage Vc Max Semtech | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 6-UFDFN | Tape and Reel | SLP1210N6 (1.2x1.0) | SLP1210N6 | 6-UFDFN | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | ||
| VC | 30 volts | 30 volts | 30 volts | |||
| VBR | 7 volts | 7 volts | 7 volts |