Diode Standard 600V 20A Surface Mount LPDS
Diode Standard 600V 20A Surface Mount LPDS
Diode Standard 600V 20A Surface Mount LPDS
DIODE GEN PURP 600V 20A LPDS
RECT, AEC-Q101, FAST, 20A, 600V, TO263; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 600V 20A LPDS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | RFN20NS6SFHTLCT-ND | RFN20NS6SFHTL | 92Y3890 | RFN20NS6SFHTL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rect, Aec-Q101, Fast, 20A, 600V, To263; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | |
| RoHS Compliant | RoHS | |||
| IF | 20000 mA |