Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091443-RHRP30120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 30A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RHRP30120
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP29-12ASN; DSEP29-12A; VS-30ETU12-M3; APT30DQ120K;
Introduction Date: February 26, 2002
ECCN: EAR99
Country of Origin: China, Malaysia , Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Diode Standard 1200V 30A Through Hole TO-220-2L
30A 1200V Hyperfast Rectifier Diode TO-220AC Product overview: RHRP30120 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRP30120 can be used for catalog matching and distributor lookup.
DIODE GP 1.2KV 30A TO220-2L
FAST DIODE, 30A 1.2KV TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single
DIODE GP 1.2KV 30A TO220-2L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 091443-RHRP30120 | RHRP30120-ND | 280-RHRP30120 | RHRP30120 | 58K9521 | RHRP30120 | RHRP30120 |
| Product Name | Diodes, Rectifiers - Single - RHRP30120 | Single Diodes | 30A 1200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 30A 1.2Kv To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.2500 mA | 0.2500 mA | |||||
| trr | 85 ns | 65 ns | 85 ns |