DIODE GEN PURP 200V 3A TO252 Product overview: RF301BM2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301BM2STL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931976-RF301BM2STL
Features: Diode Standard 200 V 3A Surface Mount TO-252
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RF301
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: RF301BM2STLTR, RF301BM2STLCT, RF301BM2STLDKR
Diode Standard 200V 3A Surface Mount TO-252
RECTIFIER, SINGLE, 3A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A TO252
DIODE GEN PURP 200V 3A TO252
Rectifiers 200V Vrm 3A Io Std Fast Rec Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RF301BM2STL | 931976-RF301BM2STL | RF301BM2STLTR-ND | 78AC6442 | RF301BM2STL | RF301BM2STL | RF301BM2STL |
| Product Name | 200V 3A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - RF301BM2STL | Single Diodes | Rectifier, Single, 3A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | TO-252-3 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Diode Standard 200 V 3A Surface Mount TO-252 | ||||||
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts |