ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB521SM-30FHT2R

Description
ROHM RB521SM-30FHT2R Schottky Barrier
Request a Quote Datasheet
Description
ROHM RB521SM-30FHT2R Schottky Barrier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2159854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159854P
Schottky Diodes & Rectifiers 2159854P
ROHM RB521SM-30FHT2R Schottky Barrier

ROHM RB521SM-30FHT2R Schottky Barrier

Supplier's Site
Schottky Diodes & Rectifiers - 2159853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159853
Schottky Diodes & Rectifiers 2159853
ROHM RB521SM-30FHT2R Schottky Barrier

ROHM RB521SM-30FHT2R Schottky Barrier

Supplier's Site
Schottky Diodes & Rectifiers - 2159854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159854
Schottky Diodes & Rectifiers 2159854
ROHM RB521SM-30FHT2R Schottky Barrier

ROHM RB521SM-30FHT2R Schottky Barrier

Supplier's Site
Schottky 30V 200MA Diode and Rectifier - 280-RB521SM-30FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB521SM-30FHT2R
Schottky 30V 200MA Diode and Rectifier 280-RB521SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB521SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-30FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB521SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-30FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367040-RB521SM-30FHT2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367040-RB521SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367040-RB521SM-30FHT2R
Win Source Part Number: 1367040-RB521SM-30FH T2R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Base Product Number: RB521 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 200 mA Speed: Small Signal =< 200mA (Io), Any Speed Current - Reverse Leakage @ Vr: 30 µA @ 10 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367040-RB521SM-30FHT2R
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Base Product Number: RB521
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 30 µA @ 10 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Single Diodes - RB521SM-30FHT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB521SM-30FHT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB521SM-30FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521SM-30FHT2R
Schottky Diodes & Rectifiers RB521SM-30FHT2R
Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-523; EMD2

Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-523; EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521SM-30FHT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB521SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site
Single Diodes - RB521SM-30FHT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521SM-30FHT2R
Single Diodes RB521SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 2159854P 2159853 280-RB521SM-30FHT2R 1367040-RB521SM-30FHT2R RB521SM-30FHT2RDKR-ND RB521SM-30FHT2R RB521SM-30FHT2R RB521SM-30FHT2R
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-523; SOD-523 SOD-523; Sod-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data