ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB751S-40TE61 RB751S-40TE61

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027176-RB751S-40TE61 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027176-RB751S-40TE61 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB751S-40TE61 - 027176-RB751S-40TE61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB751S-40TE61
027176-RB751S-40TE61
Diodes, Rectifiers - Single - RB751S-40TE61 027176-RB751S-40TE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 027176-RB751S-40TE61 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027176-RB751S-40TE61
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB751S-40TE61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB751S-40TE61TR-ND
Single Diodes RB751S-40TE61TR-ND
Diode Schottky 30V 30mA Surface Mount EMD2

Diode Schottky 30V 30mA Surface Mount EMD2

Buy Now Datasheet
Schottky 30V 30MA Diode and Rectifier - 280-RB751S-40TE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-RB751S-40TE61
Schottky 30V 30MA Diode and Rectifier 280-RB751S-40TE61
DIODE SCHOTTKY 30V 30MA EMD2 Product overview: RB751S-40TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751S-40TE61 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA EMD2 Product overview: RB751S-40TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751S-40TE61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB751S-40TE61 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB751S-40TE61
Single Diodes RB751S-40TE61
DIODE SCHOTTKY 30V 30MA EMD2

DIODE SCHOTTKY 30V 30MA EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB751S-40TE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB751S-40TE61
Discrete Semiconductor Products - Diodes - Rectifiers RB751S-40TE61
DIODE SCHOTTKY 30V 30MA EMD2

DIODE SCHOTTKY 30V 30MA EMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB751S-40TE61
Schottky Diodes & Rectifiers RB751S-40TE61
Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA

Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 027176-RB751S-40TE61 RB751S-40TE61TR-ND 280-RB751S-40TE61 RB751S-40TE61 RB751S-40TE61 RB751S-40TE61
Product Name Diodes, Rectifiers - Single - RB751S-40TE61 Single Diodes Schottky 30V 30MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Declining; Not For New Designs Removed
Unlock Full Specs
to access all available technical data