15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2710P8
TVS Diode, 5V, 150W, 5A, Unidirectional, Surface Mount Product overview: RCLAMP0524J.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 150W, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0524J.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 15VC SLP2710P8
TVS DIODE 5VWM 15VC SLP2710P8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0524JTR-ND | 144-RCLAMP0524J.TCT | RCLAMP0524J.TCT | RCLAMP0524J.TCT |
| Product Name | TVS Diodes | SMD 5V 150W 5A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | 10-UFDFN | Tape and Reel | SLP2710P8 | 10-UFDFN |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |
| VC | 15 volts | 15 volts | 15 volts |