Win Source Part Number: 961446-RR274EA-400FH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 500 mA
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 500mA
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSMD5
Alternative Parts (Cross-Reference): RR274EA-400FHTRRR274
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RR274EA-400FHTR
DIODE ARRAY GP 400V 500MA TSMD5 Product overview: RR274EA-400FHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RR274EA-400FHTR can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5
DIODE ARRAY GP 400V 500MA TSMD5
DIODE ARRAY GP 400V 500MA TSMD5
RECTIFIER DIODE (AEC-Q101 QUALIF
DIODE ARRAY GP 400V 500MA TSMD5
RECTIFIER, DUAL, 0.5A, 400V, SOT-25; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):500mA; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 961446-RR274EA-400FHTR | 286-RR274EA-400FHTR | 846-RR274EA-400FHTR-ND | RR274EA-400FHTR | RR274EA-400FHTR | 28AC1853 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 400V 500MA Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 0.5A, 400V, Sot-25; Repetitive Reverse Voltage Vrrm Max Rohm |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 400 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |