Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 15VC 10DFN
TVS DIODE 5VWM 15VC 10DFN
TVS DIODE 5VWM 15VC 10DFN
4-LINES 5V 0.3PF ESD SMF2510P8 (
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | RCLAMP0594P.TAT | 600-RCLAMP0594P.TATTR-ND | RCLAMP0594P.TAT |
| Product Name | TVS | TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 10-UFDFN | ||
| VC | 15 volts | ||
| VBR | 6 volts |