Diode Standard 200V 1A Surface Mount PMDE
DIODE GEN PURP 200V 1A PMDE
DIODE STANDARD 200V 1A PMDE
DIODE GEN PURP 200V 1A PMDE
DIODE GEN PURP 200V 1A PMDE
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 846-RFN1VWM2STFTR-ND | RFN1VWM2STFTR | RFN1VWM2STFTR |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | ||
| Package | 2-SMD, Flat Lead | ||
| VF | 0.9300 volts | 0.9300 volts |