Semtech Corp. 3.3V 0.35PF TVS Protection Diode RCLAMP3331PQTCT

Description
1-LINE 3.3V 0.35PF 30KVESD SLP10 Product overview: RCLAMP3331PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.35PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 0.35PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331PQTCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-LINE 3.3V 0.35PF 30KVESD SLP10 Product overview: RCLAMP3331PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.35PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 0.35PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331PQTCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 0.35PF TVS Protection Diode - 144-RCLAMP3331PQTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.35PF TVS Protection Diode
144-RCLAMP3331PQTCT
3.3V 0.35PF TVS Protection Diode 144-RCLAMP3331PQTCT
1-LINE 3.3V 0.35PF 30KVESD SLP10 Product overview: RCLAMP3331PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.35PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 0.35PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331PQTCT can be used for catalog matching and distributor lookup.

1-LINE 3.3V 0.35PF 30KVESD SLP10 Product overview: RCLAMP3331PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.35PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 0.35PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331PQTCT can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1334966-RCLAMP3331PQTCT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334966-RCLAMP3331PQTCT
Circuit Protection - TVS - Diodes 1334966-RCLAMP3331PQTCT
Manufacturer: Semtech Corporation Win Source Part Number: 1334966-RCLAMP3331PQ TCT Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive, USB Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 8V Power - Peak Pulse: 30W Power Line Protection: No Capacitance @ Frequency: 0.35pF @ 1MHz Current - Peak Pulse (10/1000µs): 10A (8/20µs) Supplier Device Package: SLP1006P2 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 2-UDFN ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 600-RCLAMP3331PQTCTT R,600-RCLAMP3331PQTC T,600-RCLAMP3331PQTC TDKR RoHS Status: ROHS3 Compliant

Manufacturer: Semtech Corporation
Win Source Part Number: 1334966-RCLAMP3331PQTCT
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, USB
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 8V
Power - Peak Pulse: 30W
Power Line Protection: No
Capacitance @ Frequency: 0.35pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Supplier Device Package: SLP1006P2
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 2-UDFN
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 600-RCLAMP3331PQTCTTR,600-RCLAMP3331PQTCT,600-RCLAMP3331PQTCTDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS - RCLAMP3331PQTCT - Richardson RFPD
Downers Grove, IL, United States
RailClamp® TVS diodes are ultra-low capacitance devices designed to protect sensitive electronics from damage or latch-up due to ESD, EFT and EOS. They are designed for use on high-speed ports in applications such as cell phones, notebook computers, and other portable electronics. These devices offer desirable characteristics for board level protection including fast response time, low operating and clamping voltage, and no device degradation.

RailClamp® TVS diodes are ultra-low capacitance devices designed to protect sensitive electronics from damage or latch-up due to ESD, EFT and EOS. They are designed for use on high-speed ports in applications such as cell phones, notebook computers, and other portable electronics. These devices offer desirable characteristics for board level protection including fast response time, low operating and clamping voltage, and no device degradation.

Supplier's Site
TVS Diodes - 600-RCLAMP3331PQTCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - 600-RCLAMP3331PQTCTTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - 600-RCLAMP3331PQTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
1-LINE 3.3V 0.35PF 30KVESD SLP10

1-LINE 3.3V 0.35PF 30KVESD SLP10

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP3331PQTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP3331PQTCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP3331PQTCT
1-LINE 3.3V 0.35PF 30KVESD SLP10

1-LINE 3.3V 0.35PF 30KVESD SLP10

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP3331PQTCT 1334966-RCLAMP3331PQTCT RCLAMP3331PQTCT 600-RCLAMP3331PQTCT-ND RCLAMP3331PQTCT RCLAMP3331PQTCT
Product Name 3.3V 0.35PF TVS Protection Diode Circuit Protection - TVS - Diodes TVS TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 2-UDFN 0402 (1006 Metric) SLP1006P2
Peak Pulse Power 30 watts 30 watts 30 watts 30 watts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data