DIODE GEN PURP 430V 20A LPDS Product overview: RFN20NS4SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN20NS4SFHTL can be used for catalog matching and distributor lookup.
Diode Standard 430V 20A Surface Mount LPDS
Diode Standard 430V 20A Surface Mount LPDS
Diode Standard 430V 20A Surface Mount LPDS
Win Source Part Number: 1366908-RFN20NS4SFHT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPDS
Base Product Number: RFN20
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 430 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 430 V
Capacitance @ Vr, F: 268pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
DIODE GEN PURP 430V 20A LPDS
DIODE GEN PURP 430V 20A LPDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-RFN20NS4SFHTL | RFN20NS4SFHTLDKR-ND | 1366908-RFN20NS4SFHTL | RFN20NS4SFHTL | RFN20NS4SFHTL |
| Product Name | 430V 20A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| VF | 1.55 volts | 1.55 volts | 1.55 volts |