BRIDGE RECT 1P 400V 500MA 4-DIP Product overview: RH04-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RH04-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 062522-RH04-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MiniDIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
BRIDGE RECT 1P 400V 500MA 4-DIP
BRIDGE RECT 1P 400V 500MA 4-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-RH04-T | 062522-RH04-T | RH04DICT-ND | RH04-T | RH04-T | RH04-T |
| Product Name | 400V 500MA DIP Diode and Rectifier | Bridge Rectifiers - RH04-T | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | MiniDIP-4 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |