DIODE ARR SCHOTT 40V 30MA SMT6 Product overview: RB731UT108 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB731UT108 can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Schottky 40V 30mA Surface Mount SC-74, SOT-457
Diode Array 3 Independent Schottky 40V 30mA Surface Mount SC-74, SOT-457
Diode Array 3 Independent Schottky 40V 30mA Surface Mount SC-74, SOT-457
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027172-RB731UT108
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 10mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
40V 3 Independent 30mA 370mV@1mA SC-74 Schottky Barrier Diodes (SBD) ROHS
DIODE, 30mA, 40V, SC-74; Diode Configuration:Triple
Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA SOT-457
DIODE ARRAY SCHOTTKY 40V 6SMD
DIODE ARR SCHOTT 40V 30MA SMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diodes | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-RB731UT108 | RB731UT108DKR-ND | 027172-RB731UT108 | RB731UT108 | 40P3163 | RB731UT108 | RB731UT108 | RB731UT108 |
| Product Name | 40V 30MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RB731UT108 | Diodes >> Schottky Barrier Diodes (SBD) | Diode, 30Ma, 40V, Sc-74; Diode Configuration Rohm | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-74; SOT457; SC-74, SOT-457 | 6-SMD | SC-74 | SOT457; SC-74, SOT-457 | SOT457 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -40 C (-40 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | ||||
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active |